Murata Power Solutions Meters DMR20-4/20S-R-C

Description
Process Meter LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Process Meter LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-3422-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - DMR20-4/20S-R-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMR20-4/20S-R-C
Panel Meters DMR20-4/20S-R-C
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
PROCESS METER 4-20MA LED PNL MT

PROCESS METER 4-20MA LED PNL MT

Supplier's Site Datasheet
Process Monitor, Loop Powered, Red; No. Of Digits / Alpha Murata Power Solutions - 16AC3619 - Newark, An Avnet Company
Chicago, IL, United States
Process Monitor, Loop Powered, Red; No. Of Digits / Alpha Murata Power Solutions
16AC3619
Process Monitor, Loop Powered, Red; No. Of Digits / Alpha Murata Power Solutions 16AC3619
PROCESS MONITOR, LOOP POWERED, RED; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:7.6mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

PROCESS MONITOR, LOOP POWERED, RED; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:7.6mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-3422-ND DMR20-4/20S-R-C DMR20-4/20S-R-C 16AC3619
Product Name Meters Panel Meters Meters Process Monitor, Loop Powered, Red; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED
Display Colors Red LED - Red Characters
Current Range 0.0040 to 0.0200 amps 0.0040 to 0.0200 amps
Width 30.73 mm (1.21 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 313772 - RS Components, Ltd.
Specs
Number Digits 7.0
Input Type Frequency; Frequency
Width 92 mm (3.62 inch)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details