Murata Electronics RF Transceiver Modules and Modems DM1810-434MN

Description
General ISM < 1GHz Transceiver Module 433.92MHz Integrated, Helical Surface Mount
Request a Quote Datasheet
Description
General ISM < 1GHz Transceiver Module 433.92MHz Integrated, Helical Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 583-1031-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
583-1031-ND
RF Transceiver Modules and Modems 583-1031-ND
General ISM < 1GHz Transceiver Module 433.92MHz Integrated, Helical Surface Mount

General ISM < 1GHz Transceiver Module 433.92MHz Integrated, Helical Surface Mount

Buy Now Datasheet
RF Transceiver Modules - DM1810-434MN - 812418-DM1810-434MN - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - DM1810-434MN
812418-DM1810-434MN
RF Transceiver Modules - DM1810-434MN 812418-DM1810-434MN
Manufacturer: Murata Electronics Win Source Part Number: 812418-DM1810-434MN Packaging: Bulk Mounting Style: SMD Frequency: 433.92MHz Data Rate: 4.8kbps Antenna Type: Integrated, Helical Power - Output: 10dBm Sensitivity: -101dBm Current - Receiving: 5.5mA Part Status: Obsolete (End Of Life) RF Family/Standard: General ISM Modulation: OOK Serial Interfaces: USB Current - Transmitting: 28.5mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Supply Voltage (V): 3.3V

Manufacturer: Murata Electronics
Win Source Part Number: 812418-DM1810-434MN
Packaging: Bulk
Mounting Style: SMD
Frequency: 433.92MHz
Data Rate: 4.8kbps
Antenna Type: Integrated, Helical
Power - Output: 10dBm
Sensitivity: -101dBm
Current - Receiving: 5.5mA
Part Status: Obsolete (End Of Life)
RF Family/Standard: General ISM
Modulation: OOK
Serial Interfaces: USB
Current - Transmitting: 28.5mA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Module
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Supply Voltage (V): 3.3V

Buy Now
RF and Wireless - RF Transceiver Modules and Modems - DM1810-434MN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
DM1810-434MN
RF and Wireless - RF Transceiver Modules and Modems DM1810-434MN
RF TXRX MOD ISM<1GHZ>

RF TXRX MOD ISM<1GHZ>

Supplier's Site
RF Transceiver Modules and Modems - DM1810-434MN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
DM1810-434MN
RF Transceiver Modules and Modems DM1810-434MN
General ISM < 1GHz Transceiver Module 433.92MHz Integrated, Helical Surface Mount

General ISM < 1GHz Transceiver Module 433.92MHz Integrated, Helical Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 583-1031-ND 812418-DM1810-434MN DM1810-434MN DM1810-434MN
Product Name RF Transceiver Modules and Modems RF Transceiver Modules - DM1810-434MN RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
RF Modulation On-Off Keyed
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 434 MHz 434 MHz 434 MHz 434 MHz
Sensitivity -101 dBm -101 dBm -101 dBm -101 dBm
Output Power 10 dBm 10 dBm 10 dBm 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details