Microchip Technology, Inc. RF Transceiver Modules and Modems RN2903A-I/RM098

Description
General ISM < 1GHz LoRa™ Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount
Request a Quote Datasheet
Description
General ISM < 1GHz LoRa™ Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - RN2903A-I/RM098-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
RN2903A-I/RM098-ND
RF Transceiver Modules and Modems RN2903A-I/RM098-ND
General ISM < 1GHz LoRa™ Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount

General ISM < 1GHz LoRa™ Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount

Buy Now Datasheet
RF Transceiver Modules - RN2903A-I/RM098 - 892019-RN2903A-I/RM098 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - RN2903A-I/RM098
892019-RN2903A-I/RM098
RF Transceiver Modules - RN2903A-I/RM098 892019-RN2903A-I/RM098
Manufacturer: Microchip Technology Win Source Part Number: 892019-RN2903A-I/RM0 98 Operating Temperature Range: -40°C ~ 85°C Features: General ISM < 1GHz LoRa™ Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount Package: Tray Package: Module Mounting: Surface Mount Part Status: Obsolete Family Name: RN2903 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090

Manufacturer: Microchip Technology
Win Source Part Number: 892019-RN2903A-I/RM098
Operating Temperature Range: -40°C ~ 85°C
Features: General ISM < 1GHz LoRa™ Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount
Package: Tray
Package: Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: RN2903
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090

Buy Now Datasheet
RF Transceiver Modules and Modems - RN2903A-I/RM098 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
RN2903A-I/RM098
RF Transceiver Modules and Modems RN2903A-I/RM098
General ISM < 1GHz LoRa™ Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount

General ISM < 1GHz LoRa™ Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - RN2903A-I/RM098 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
RN2903A-I/RM098
RF and Wireless - RF Transceiver Modules and Modems RN2903A-I/RM098
RF TXRX MOD ISM < 1GHZ CAST SMD

RF TXRX MOD ISM < 1GHZ CAST SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number RN2903A-I/RM098-ND 892019-RN2903A-I/RM098 RN2903A-I/RM098 RN2903A-I/RM098
Product Name RF Transceiver Modules and Modems RF Transceiver Modules - RN2903A-I/RM098 RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
RF Modulation Frequency Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz 902 to 928 MHz 902 to 928 MHz
Sensitivity -146 dBm -146 dBm -146 dBm
Output Power 18.5 dBm 18.5 dBm 18.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307768P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
5 - 7 GHz Wi-Fi 7 Front End Module - QM45508 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7115 MHz
Package Type Laminate
View Details
RF Transceiver Modules and Modems - ATZB-24-A2-ND - DigiKey
Specs
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz
Sensitivity -101 dBm
View Details
4 suppliers
433MHz DP1203 Series transceiver module - TRM-433-DP1203 - Linx Technologies
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector; Frequency Range Switch
View Details
2 suppliers