Murata Power Solutions Common Mode Choke, 1500 Ohm, Surface Mount-Smd; Dc Current Rating Murata DLW5BSN152SQ2L

Description
COMMON MODE CHOKE, 1500 OHM, SURFACE MOUNT-SMD; DC Current Rating:1A; Inductance:-; Product Range:DLW5BS Series; Impedance:1.5kohm; Product Length:5mm; Product Width:5mm; Product Height:4.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 1500 OHM, SURFACE MOUNT-SMD; DC Current Rating:1A; Inductance:-; Product Range:DLW5BS Series; Impedance:1.5kohm; Product Length:5mm; Product Width:5mm; Product Height:4.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 1500 Ohm, Surface Mount-Smd; Dc Current Rating Murata - 74M0682 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 1500 Ohm, Surface Mount-Smd; Dc Current Rating Murata
74M0682
Common Mode Choke, 1500 Ohm, Surface Mount-Smd; Dc Current Rating Murata 74M0682
COMMON MODE CHOKE, 1500 OHM, SURFACE MOUNT-SMD; DC Current Rating:1A; Inductance:-; Product Range:DLW5BS Series; Impedance:1.5kohm; Product Length:5mm; Product Width:5mm; Product Height:4.5mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 1500 OHM, SURFACE MOUNT-SMD; DC Current Rating:1A; Inductance:-; Product Range:DLW5BS Series; Impedance:1.5kohm; Product Length:5mm; Product Width:5mm; Product Height:4.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 74M0682
Product Name Common Mode Choke, 1500 Ohm, Surface Mount-Smd; Dc Current Rating Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-109-239-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details