Murata Electronics SMD 1.4A 600 OHM Inductor and Choke DLW5BSM601TQ2L

Description
CMC 1.4A 2LN 600 OHM SMD Product overview: DLW5BSM601TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 600 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSM601TQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 1.4A 2LN 600 OHM SMD Product overview: DLW5BSM601TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 600 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSM601TQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.4A 600 OHM Inductor and Choke - 839-DLW5BSM601TQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.4A 600 OHM Inductor and Choke
839-DLW5BSM601TQ2L
SMD 1.4A 600 OHM Inductor and Choke 839-DLW5BSM601TQ2L
CMC 1.4A 2LN 600 OHM SMD Product overview: DLW5BSM601TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 600 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSM601TQ2L can be used for catalog matching and distributor lookup.

CMC 1.4A 2LN 600 OHM SMD Product overview: DLW5BSM601TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 600 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSM601TQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - DLW5BSM601TQ2L
868839-DLW5BSM601TQ2L
Common Mode Chokes - DLW5BSM601TQ2L 868839-DLW5BSM601TQ2L
Manufacturer: Murata Electronics North America Win Source Part Number: 868839-DLW5BSM601TQ2 L Series: DLW5B Operating Temperature Range: -40°C ~ 105°C Features: 2 Line Common Mode Choke Surface Mount 1.4A DCR 120mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: DLW5BSM Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-9568-2, 490-9568-1, 490-9568-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 868839-DLW5BSM601TQ2L
Series: DLW5B
Operating Temperature Range: -40°C ~ 105°C
Features: 2 Line Common Mode Choke Surface Mount 1.4A DCR 120mOhm
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DLW5BSM
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-9568-2, 490-9568-1, 490-9568-6

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BSM601TQ2LCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BSM601TQ2LCT-ND
Common Mode Chokes 490-DLW5BSM601TQ2LCT-ND
2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 1.4A DCR 120mOhm

2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 1.4A DCR 120mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BSM601TQ2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BSM601TQ2LDKR-ND
Common Mode Chokes 490-DLW5BSM601TQ2LDKR-ND
2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 1.4A DCR 120mOhm

2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 1.4A DCR 120mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BSM601TQ2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BSM601TQ2LTR-ND
Common Mode Chokes 490-DLW5BSM601TQ2LTR-ND
2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 1.4A DCR 120mOhm

2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 1.4A DCR 120mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-DLW5BSM601TQ2L 868839-DLW5BSM601TQ2L 490-DLW5BSM601TQ2LCT-ND
Product Name SMD 1.4A 600 OHM Inductor and Choke Common Mode Chokes - DLW5BSM601TQ2L Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Data Line/Signal Line/Power Line
Inductance Tolerance 40 (+/- %)
Impedance 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
High Frequency & RF Inductors - 4-1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0180 microH
View Details
3 suppliers
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details