Murata Electronics Automotive SMD 3A 110 OHM Inductor and Choke DLW5ATH111TQ2L

Description
CMC 3A 2LN 110 OHM SMD AEC-Q200 Product overview: DLW5ATH111TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3A, 110 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 3A, 110 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATH111TQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 3A 2LN 110 OHM SMD AEC-Q200 Product overview: DLW5ATH111TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3A, 110 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 3A, 110 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATH111TQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 3A 110 OHM Inductor and Choke - 839-DLW5ATH111TQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 3A 110 OHM Inductor and Choke
839-DLW5ATH111TQ2L
Automotive SMD 3A 110 OHM Inductor and Choke 839-DLW5ATH111TQ2L
CMC 3A 2LN 110 OHM SMD AEC-Q200 Product overview: DLW5ATH111TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3A, 110 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 3A, 110 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATH111TQ2L can be used for catalog matching and distributor lookup.

CMC 3A 2LN 110 OHM SMD AEC-Q200 Product overview: DLW5ATH111TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3A, 110 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 3A, 110 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATH111TQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 490-DLW5ATH111TQ2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5ATH111TQ2LDKR-ND
Common Mode Chokes 490-DLW5ATH111TQ2LDKR-ND
2 Line Common Mode Choke Surface Mount 110 Ohms @ 100MHz 3A DCR 20mOhm

2 Line Common Mode Choke Surface Mount 110 Ohms @ 100MHz 3A DCR 20mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5ATH111TQ2LCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5ATH111TQ2LCT-ND
Common Mode Chokes 490-DLW5ATH111TQ2LCT-ND
2 Line Common Mode Choke Surface Mount 110 Ohms @ 100MHz 3A DCR 20mOhm

2 Line Common Mode Choke Surface Mount 110 Ohms @ 100MHz 3A DCR 20mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5ATH111TQ2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5ATH111TQ2LTR-ND
Common Mode Chokes 490-DLW5ATH111TQ2LTR-ND
2 Line Common Mode Choke Surface Mount 110 Ohms @ 100MHz 3A DCR 20mOhm

2 Line Common Mode Choke Surface Mount 110 Ohms @ 100MHz 3A DCR 20mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-DLW5ATH111TQ2L 490-DLW5ATH111TQ2LDKR-ND
Product Name Automotive SMD 3A 110 OHM Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Signal Line/Power Line
Impedance 110 ohms
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details