CMC 100UH 200MA 2LN SMD AEC-Q200 Product overview: DLW43SH101XK2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100UH, 200MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 100UH, 200MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW43SH101XK2L can be used for catalog matching and distributor lookup.
100µH @ 1MHz 2 Line Common Mode Choke Surface Mount 200mA DCR 2Ohm
100µH @ 1MHz 2 Line Common Mode Choke Surface Mount 200mA DCR 2Ohm
100µH @ 1MHz 2 Line Common Mode Choke Surface Mount 200mA DCR 2Ohm
Murata DLW43SH101XK2L Common Mode Choke
Murata DLW43SH101XK2L Common Mode Choke
Murata DLW43SH101XK2L Common Mode Choke
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-DLW43SH101XK2L | 490-DLW43SH101XK2LCT-ND | 8712073P | 8712073 |
| Product Name | Automotive SMD 100UH 200MA Inductor and Choke | Common Mode Chokes | Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | ||
| Technology | Data Line/Signal Line | |||
| Inductance Range | 100 microH | 100 microH | 100 microH | |
| Inductance Tolerance | -30 to 50 (+/- %) |