Win Source Part Number: 1369430-DLW32MH101XK
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DLW32
Package: Tape & Reel
Product Status: Active
Package / Case: Horizontal, 4 PC Pad
Base Product Number: DLW32MH
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 50V
Height (Max): 0.098" (2.50mm)
Number of Lines: 2
Current Rating (Max): 100mA
DC Resistance (DCR) (Max): 3.36Ohm
Inductance @ Frequency: 100 µH @ 100 kHz
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 3.36Ohm
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 3.36Ohm
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 3.36Ohm
CMC 100UH 100MA 2LN SMD AEC-Q200 Product overview: DLW32MH101XK2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100UH, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 100UH, 100MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW32MH101XK2L can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1369430-DLW32MH101XK2L | 490-18059-2-ND | 839-DLW32MH101XK2L |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes | Automotive SMD 100UH 100MA Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 100 microH | 100 microH | |
| DCR | 3.36 ohms | 3.36 ohms | |
| Rated DC Current | 100 milliamps | 100 milliamps |