CMC 250MA 2LN 500 OHM SMD Product overview: DLW21SN501SK2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 500 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 500 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SN501SK2L can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 250mA DCR 500mOhm
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 250mA DCR 500mOhm
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 250mA DCR 500mOhm
Manufacturer: Murata Electronics North America
Win Source Part Number: 1033484-DLW21SN501SK
Packaging: Reel - TR
Voltage Rating - DC: 50V
Current Rating (Max): 250mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 500 Ohm @ 100MHz
DC Resistance (DCR) (Max): 500 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Horizontal, 4 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-DLW21SN501SK2L | 490-12640-6-ND | 1033484-DLW21SN501SK2L |
| Product Name | SMD 250MA 500 OHM Inductor and Choke | Common Mode Chokes | Common Mode Chokes - DLW21SN501SK2L |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Signal Line | ||
| Inductance Tolerance | 25 (+/- %) | ||
| Impedance | 500 ohms | 500 ohms |