Murata Power Solutions Common Mode Chokes DLP11SN900HL2L

Description
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 150mA DCR 1.88Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 150mA DCR 1.88Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 490-5143-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5143-2-ND
Common Mode Chokes 490-5143-2-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 150mA DCR 1.88Ohm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 150mA DCR 1.88Ohm

Buy Now Datasheet
Common Mode Chokes - 490-5143-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5143-1-ND
Common Mode Chokes 490-5143-1-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 150mA DCR 1.88Ohm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 150mA DCR 1.88Ohm

Buy Now Datasheet
Common Mode Chokes - 490-5143-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5143-6-ND
Common Mode Chokes 490-5143-6-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 150mA DCR 1.88Ohm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 150mA DCR 1.88Ohm

Buy Now Datasheet
SMD 150MA 90 OHM Inductor and Choke - 839-DLP11SN900HL2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150MA 90 OHM Inductor and Choke
839-DLP11SN900HL2L
SMD 150MA 90 OHM Inductor and Choke 839-DLP11SN900HL2L
CMC 150MA 2LN 90 OHM SMD Product overview: DLP11SN900HL2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP11SN900HL2L can be used for catalog matching and distributor lookup.

CMC 150MA 2LN 90 OHM SMD Product overview: DLP11SN900HL2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP11SN900HL2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5143-2-ND 839-DLP11SN900HL2L
Product Name Common Mode Chokes SMD 150MA 90 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 1.88 ohms
Rated DC Current 150 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0.0006uH 250MHz 1A Inductor and Choke - 71-0201DS-0N6XKEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.00E-4 microH
Inductance Tolerance 10 (+/- %)
View Details
Specs
Application RF Choke
View Details