Murata Electronics SMD 100MA 15 OHM Inductor and Choke DLP0QSA150HL2D

Description
CMC 100MA 2LN 15 OHM SMD Product overview: DLP0QSA150HL2D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 15 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP0QSA150HL2D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 100MA 2LN 15 OHM SMD Product overview: DLP0QSA150HL2D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 15 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP0QSA150HL2D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100MA 15 OHM Inductor and Choke - 839-DLP0QSA150HL2D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 15 OHM Inductor and Choke
839-DLP0QSA150HL2D
SMD 100MA 15 OHM Inductor and Choke 839-DLP0QSA150HL2D
CMC 100MA 2LN 15 OHM SMD Product overview: DLP0QSA150HL2D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 15 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP0QSA150HL2D can be used for catalog matching and distributor lookup.

CMC 100MA 2LN 15 OHM SMD Product overview: DLP0QSA150HL2D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 15 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP0QSA150HL2D can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Common Mode Chokes - DLP0QSA150HL2D
868822-DLP0QSA150HL2D
Common Mode Chokes - DLP0QSA150HL2D 868822-DLP0QSA150HL2D
Manufacturer: Murata Electronics North America Win Source Part Number: 868822-DLP0QSA150HL2 D Series: DLP0Q Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 15 Ohms @ 100 MHz 100mA DCR 1Ohm Package: Reel - TR Package: 0202 (0505 Metric), 4 PC Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: DLP0QSA Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100

Manufacturer: Murata Electronics North America
Win Source Part Number: 868822-DLP0QSA150HL2D
Series: DLP0Q
Operating Temperature Range: -40°C ~ 85°C
Features: 2 Line Common Mode Choke Surface Mount 15 Ohms @ 100 MHz 100mA DCR 1Ohm
Package: Reel - TR
Package: 0202 (0505 Metric), 4 PC Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: DLP0QSA
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-DLP0QSA150HL2D 868822-DLP0QSA150HL2D
Product Name SMD 100MA 15 OHM Inductor and Choke Common Mode Chokes - DLP0QSA150HL2D
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Signal Line
Impedance 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N1 0402DC-2N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 7.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B21B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details