CMC 100MA 2LN 90 OHM SMD Product overview: DLM0NSM900HY2D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLM0NSM900HY2D can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 4Ohm
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 4Ohm
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 4Ohm
Murata DLM0NSM900HY2D Common Mode Choke
Murata DLM0NSM900HY2D Common Mode Choke
Murata DLM0NSM900HY2D Common Mode Choke
Win Source Part Number: 1369362-DLM0NSM900HY
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DLM0NS
Package: Tape & Reel
Product Status: Active
Package / Case: 0302 (0806 Metric), 4 Lead
Base Product Number: DLM0NSM
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.033" L x 0.026" W (0.85mm x 0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 5V
Height (Max): 0.020" (0.50mm)
Filter Type: Signal Line
Number of Lines: 2
Impedance @ Frequency: 90 Ohms @ 100 MHz
Current Rating (Max): 100mA
DC Resistance (DCR) (Max): 4Ohm
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-DLM0NSM900HY2D | 490-DLM0NSM900HY2DTR-ND | 2235023 | 1369362-DLM0NSM900HY2D |
| Product Name | SMD 100MA 90 OHM Inductor and Choke | Common Mode Chokes | Common Mode Chokes | Filters - Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | ||
| Technology | Common Mode Choke Noise Filter | |||
| Inductance Tolerance | 25 (+/- %) | |||
| Impedance | 90 ohms | 90 ohms | 90 ohms |