Murata Electronics Ceramic Capacitors DK11XEA220K86RAH01

Description
22pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD
Request a Quote Datasheet
Description
22pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16248-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16248-6-ND
Ceramic Capacitors 490-16248-6-ND
22pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD

22pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16248-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16248-2-ND
Ceramic Capacitors 490-16248-2-ND
22pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD

22pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16248-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16248-1-ND
Ceramic Capacitors 490-16248-1-ND
22pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD

22pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD

Buy Now Datasheet
Cap, 22Pf, 10% Rohs Compliant Murata - 56AC8310 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 10% Rohs Compliant Murata
56AC8310
Cap, 22Pf, 10% Rohs Compliant Murata 56AC8310
CAP, 22PF, 10% ROHS COMPLIANT: YES

CAP, 22PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-16248-6-ND 490-16248-2-ND 56AC8310
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 22Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details