Murata Electronics Ceramic Capacitors DHSF44F252ZRXB

Description
2500pF -20%, +80% 30000V (30kV) Ceramic Capacitor Z5V Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
2500pF -20%, +80% 30000V (30kV) Ceramic Capacitor Z5V Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DHSF44F252ZRXB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DHSF44F252ZRXB-ND
Ceramic Capacitors DHSF44F252ZRXB-ND
2500pF -20%, +80% 30000V (30kV) Ceramic Capacitor Z5V Disk, Metal Fitting - Threaded

2500pF -20%, +80% 30000V (30kV) Ceramic Capacitor Z5V Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - DHSF44F252ZRXB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DHSF44F252ZRXB
Ceramic Capacitors DHSF44F252ZRXB
CAP CER 2500PF 30KV Z5V DISK

CAP CER 2500PF 30KV Z5V DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number DHSF44F252ZRXB-ND DHSF44F252ZRXB
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
WVDC 30000 volts 30000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors - Film Capacitors - 1337735-104MMR250K - Win Source Electronics
Specs
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Capacitance Range 0.1000 microF
View Details
4 suppliers
Film Capacitors - 1907867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details