Murata Power Solutions Fixed Inductors DFEH7030D-4R7M=P3

Description
4.7µH Shielded Inductor 4.2A 41mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 4.2A 41mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13118-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13118-6-ND
Fixed Inductors 490-13118-6-ND
4.7µH Shielded Inductor 4.2A 41mOhm Max Nonstandard

4.7µH Shielded Inductor 4.2A 41mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13118-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13118-2-ND
Fixed Inductors 490-13118-2-ND
4.7µH Shielded Inductor 4.2A 41mOhm Max Nonstandard

4.7µH Shielded Inductor 4.2A 41mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13118-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13118-1-ND
Fixed Inductors 490-13118-1-ND
4.7µH Shielded Inductor 4.2A 41mOhm Max Nonstandard

4.7µH Shielded Inductor 4.2A 41mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-13118-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2126013 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 15
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers