FIXED IND 15UH 2.2A 147MOHM SMD Product overview: DFEH7030D-150M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.2A, 147MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.2A, 147MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFEH7030D-150M=P3
Win Source Part Number: 1337766-DFEH7030D-15
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: DFEH7030D
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm)
Inductance: 15 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 147mOhm Max
Temperature Range - Operating: -40°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: DFEH7030D
Product Status: Not For New Designs
Current - Saturation (Isat): 3.2A
15µH Shielded Inductor 2.2A 147mOhm Max Nonstandard
15µH Shielded Inductor 2.2A 147mOhm Max Nonstandard
15µH Shielded Inductor 2.2A 147mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-DFEH7030D-150M=P3 | 1337766-DFEH7030D-150M=P3 | 490-13112-1-ND |
| Product Name | SMD 15UH 2.2A 147MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 155 C (-40 to 311 F) | -40 to 155 C (-40 to 311 F) | -40 to 155 C (-40 to 311 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Power Inductor | Standard | |
| Core Material | Metal Alloy | Iron | Powdered Iron |
| Inductance Range | 15 microH | 15 microH |