Murata Electronics SMD 1UH 20A 2.9 MOHM Inductor and Choke DFEG12060D-1R0M=P3

Description
FIXED IND 1UH 20A 2.9 MOHM SMD Product overview: DFEG12060D-1R0M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 20A, 2.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 20A, 2.9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFEG12060D-1R0M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 20A 2.9 MOHM SMD Product overview: DFEG12060D-1R0M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 20A, 2.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 20A, 2.9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFEG12060D-1R0M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 20A 2.9 MOHM Inductor and Choke - 71-DFEG12060D-1R0M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 20A 2.9 MOHM Inductor and Choke
71-DFEG12060D-1R0M=P3
SMD 1UH 20A 2.9 MOHM Inductor and Choke 71-DFEG12060D-1R0M=P3
FIXED IND 1UH 20A 2.9 MOHM SMD Product overview: DFEG12060D-1R0M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 20A, 2.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 20A, 2.9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFEG12060D-1R0M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 20A 2.9 MOHM SMD Product overview: DFEG12060D-1R0M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 20A, 2.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 20A, 2.9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFEG12060D-1R0M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFEG12060D-1R0M=P3
868637-DFEG12060D-1R0M=P3
Fixed Inductors - DFEG12060D-1R0M=P3 868637-DFEG12060D-1R0M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 868637-DFEG12060D-1R 0M=P3 Series: DFEG12060D Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 2.9mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Not For New Designs Family Name: DFEG12060D Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: 490-13069-6, 490-13069-2, 490-13069-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 868637-DFEG12060D-1R0M=P3
Series: DFEG12060D
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded - Inductor 2.9mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: DFEG12060D
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: 490-13069-6, 490-13069-2, 490-13069-1

Buy Now Datasheet
Fixed Inductors - DFEG12060D-1R0M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFEG12060D-1R0M=P3
Fixed Inductors DFEG12060D-1R0M=P3
FIXED IND 1UH 20A 2.9 MOHM SMD

FIXED IND 1UH 20A 2.9 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFEG12060D-1R0M=P3 868637-DFEG12060D-1R0M=P3 DFEG12060D-1R0M=P3
Product Name SMD 1UH 20A 2.9 MOHM Inductor and Choke Fixed Inductors - DFEG12060D-1R0M=P3 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Inductor
Core Material Metal Alloy Iron; Powdered Iron; Iron Powder
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678549 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details