470nH Shielded Wirewound Inductor 3.5A 33mOhm Max 0806 (2016 Metric)
470nH Shielded Wirewound Inductor 3.5A 33mOhm Max 0806 (2016 Metric)
470nH Shielded Wirewound Inductor 3.5A 33mOhm Max 0806 (2016 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-18401-6-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |