Murata Electronics Fixed Inductors DFE2HCAHR33MJ0L

Description
330nH Shielded Wirewound Inductor 4.9A 21mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 4.9A 21mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18392-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18392-6-ND
Fixed Inductors 490-18392-6-ND
330nH Shielded Wirewound Inductor 4.9A 21mOhm Max 1008 (2520 Metric)

330nH Shielded Wirewound Inductor 4.9A 21mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18392-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18392-2-ND
Fixed Inductors 490-18392-2-ND
330nH Shielded Wirewound Inductor 4.9A 21mOhm Max 1008 (2520 Metric)

330nH Shielded Wirewound Inductor 4.9A 21mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18392-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18392-1-ND
Fixed Inductors 490-18392-1-ND
330nH Shielded Wirewound Inductor 4.9A 21mOhm Max 1008 (2520 Metric)

330nH Shielded Wirewound Inductor 4.9A 21mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-18392-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Power Inductors - 1-2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details