Murata Power Solutions Fixed Inductors DFE201612PD-R47M=P2

Description
470nH Shielded Wirewound Inductor 3.2A 32mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 3.2A 32mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18076-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18076-6-ND
Fixed Inductors 490-18076-6-ND
470nH Shielded Wirewound Inductor 3.2A 32mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 3.2A 32mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18076-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18076-2-ND
Fixed Inductors 490-18076-2-ND
470nH Shielded Wirewound Inductor 3.2A 32mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 3.2A 32mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18076-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18076-1-ND
Fixed Inductors 490-18076-1-ND
470nH Shielded Wirewound Inductor 3.2A 32mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 3.2A 32mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, Wirewound, 470Nh/3.2A, Auto; Inductance Murata - 57AC6613 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 470Nh/3.2A, Auto; Inductance Murata
57AC6613
Inductor, Wirewound, 470Nh/3.2A, Auto; Inductance Murata 57AC6613
INDUCTOR, WIREWOUND, 470NH/3.2A, AUTO; Inductance:470nH; RMS Current (Irms):3.2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):3.8A; Product Range:DFE201612P_D Series; Power Inductor Case:2mm x 1.6mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 470NH/3.2A, AUTO; Inductance:470nH; RMS Current (Irms):3.2A; Inductor Construction:Wirewound; Saturation Current (Isat):3.8A; Product Range:DFE201612P_D Series; Power Inductor Case:2mm x 1.6mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18076-6-ND 57AC6613
Product Name Fixed Inductors Inductor, Wirewound, 470Nh/3.2A, Auto; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176637-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers