The DFE201612PD-R24M=P2 is a chip inductor designed for automotive infotainment and comfort equipment, with a compact 2.0 mm × 1.6 mm × 1.2 mm silhouette. It has a nominal inductance of 0.24 µH with a tolerance of ±20%, a maximum DC resistance of 22 mΩ, and a rated current of 4.0 A based on temperature rise or 5.0 A based on inductance change, with the lower value defining the operational limit. The component operates within a temperature range of -40°C to +125°C, including self-heating, and meets AEC-Q200 reliability standards. It is supplied on tape and reel, with 3,000 pieces per reel, and supports reflow soldering up to two times. The part is not rated for use in aviation, medical, transportation, or safety-critical systems.
Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Material - Core: Ceramic
Inductance: 350μH
Tolerance: ±20%
Current Rating (Amps): 690mA
Current - Saturation (Isat): 7.6A
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules |
| Package Type | SOT3 |