Murata Power Solutions SMD 10UH 650MA 780MOHM Inductor and Choke DFE201610E-100M=P2

Description
FIXED IND 10UH 650MA 780MOHM SMD Product overview: DFE201610E-100M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 650MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 650MA, 780MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610E-100M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 650MA 780MOHM SMD Product overview: DFE201610E-100M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 650MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 650MA, 780MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610E-100M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 650MA 780MOHM Inductor and Choke - 71-DFE201610E-100M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 650MA 780MOHM Inductor and Choke
71-DFE201610E-100M=P2
SMD 10UH 650MA 780MOHM Inductor and Choke 71-DFE201610E-100M=P2
FIXED IND 10UH 650MA 780MOHM SMD Product overview: DFE201610E-100M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 650MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 650MA, 780MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610E-100M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 650MA 780MOHM SMD Product overview: DFE201610E-100M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 650MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 650MA, 780MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610E-100M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1453484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1453484
Surface Mount Inductors 1453484
Murata Power Solutions

Murata Power Solutions

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - DFE201610E-100M=P2
850664-DFE201610E-100M=P2
Fixed Inductors - DFE201610E-100M=P2 850664-DFE201610E-100M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 850664-DFE201610E-10 0M=P2 Series: DFE201610E Features: 10 µH Inductor 650 mA Package: Reel - TR Family Name: DFE201610E Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-18105-2, 490-18105-1, 490-18105-6, DFE201610E-100M=P2-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 850664-DFE201610E-100M=P2
Series: DFE201610E
Features: 10 µH Inductor 650 mA
Package: Reel - TR
Family Name: DFE201610E
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-18105-2, 490-18105-1, 490-18105-6, DFE201610E-100M=P2-ND

Buy Now Datasheet
Fixed Inductors - 490-18105-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18105-1-ND
Fixed Inductors 490-18105-1-ND
10µH Shielded Wirewound Inductor 650mA 780mOhm Max 0806 (2016 Metric)

10µH Shielded Wirewound Inductor 650mA 780mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18105-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18105-6-ND
Fixed Inductors 490-18105-6-ND
10µH Shielded Wirewound Inductor 650mA 780mOhm Max 0806 (2016 Metric)

10µH Shielded Wirewound Inductor 650mA 780mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18105-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18105-2-ND
Fixed Inductors 490-18105-2-ND
10µH Shielded Wirewound Inductor 650mA 780mOhm Max 0806 (2016 Metric)

10µH Shielded Wirewound Inductor 650mA 780mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE201610E-100M=P2
Inductors/Coils/Transformers >> Power Inductors DFE201610E-100M=P2
1A 10uH ±20% 1A 0806 Power Inductors ROHS

1A 10uH ±20% 1A 0806 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 10Uh, 0.75A, 0806, Shielded; Inductance Murata - 33AC0617 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 0.75A, 0806, Shielded; Inductance Murata
33AC0617
Inductor, 10Uh, 0.75A, 0806, Shielded; Inductance Murata 33AC0617
INDUCTOR, 10UH, 0.75A, 0806, SHIELDED; Inductance:10µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):750mA; Product Range:DFE201610E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 0.75A, 0806, SHIELDED; Inductance:10µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):750mA; Product Range:DFE201610E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - DFE201610E-100M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201610E-100M=P2
Fixed Inductors DFE201610E-100M=P2
FIXED IND 10UH 650MA 780MOHM SMD

FIXED IND 10UH 650MA 780MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE201610E-100M=P2 1453484 850664-DFE201610E-100M=P2 490-18105-1-ND DFE201610E-100M=P2 33AC0617 DFE201610E-100M=P2
Product Name SMD 10UH 650MA 780MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors - DFE201610E-100M=P2 Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 10Uh, 0.75A, 0806, Shielded; Inductance Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Metal alloy Drum Core, Wirewound Metal
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIT50-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Adjustable Inductors - 1956-1085-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers