Murata Power Solutions Inductor, 470Nh, 3A, 20%, Wirewound; Inductance Murata DFE201208S-R47M=P2

Description
INDUCTOR, 470NH, 3A, 20%, WIREWOUND; Inductance:470nH; RMS Current (Irms):3A; Inductor Construction:Wirewou nd; Saturation Current (Isat):4A; Product Range:DFE201208S Series; Power Inductor Case:2mm x 1.2mm x 0.8mm; DC Resistance RoHS Compliant: Yes
Description
INDUCTOR, 470NH, 3A, 20%, WIREWOUND; Inductance:470nH; RMS Current (Irms):3A; Inductor Construction:Wirewou nd; Saturation Current (Isat):4A; Product Range:DFE201208S Series; Power Inductor Case:2mm x 1.2mm x 0.8mm; DC Resistance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 470Nh, 3A, 20%, Wirewound; Inductance Murata - 57AC6595 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 3A, 20%, Wirewound; Inductance Murata
57AC6595
Inductor, 470Nh, 3A, 20%, Wirewound; Inductance Murata 57AC6595
INDUCTOR, 470NH, 3A, 20%, WIREWOUND; Inductance:470nH; RMS Current (Irms):3A; Inductor Construction:Wirewou nd; Saturation Current (Isat):4A; Product Range:DFE201208S Series; Power Inductor Case:2mm x 1.2mm x 0.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 470NH, 3A, 20%, WIREWOUND; Inductance:470nH; RMS Current (Irms):3A; Inductor Construction:Wirewound; Saturation Current (Isat):4A; Product Range:DFE201208S Series; Power Inductor Case:2mm x 1.2mm x 0.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 57AC6595
Product Name Inductor, 470Nh, 3A, 20%, Wirewound; Inductance Murata
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-624-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers