Murata Electronics Filters - RF Filters DFCH42G59HDHAA-RF1

Description
Win Source Part Number: 998789-DFCH42G59HDHA A-RF1 Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Height (Max): 0.157" (4.00mm) Package / Case: 8-SMD, No Lead Dimension: 0.531" L x 0.394" W (13.50mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Murata Electronics Base Product Number: DFCH4 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 998789-DFCH42G59HDHA A-RF1 Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Height (Max): 0.157" (4.00mm) Package / Case: 8-SMD, No Lead Dimension: 0.531" L x 0.394" W (13.50mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Murata Electronics Base Product Number: DFCH4 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - RF Filters
DFCH42G59HDHAA-RF1
Filters - RF Filters DFCH42G59HDHAA-RF1
Win Source Part Number: 998789-DFCH42G59HDHA A-RF1 Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Height (Max): 0.157" (4.00mm) Package / Case: 8-SMD, No Lead Dimension: 0.531" L x 0.394" W (13.50mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Murata Electronics Base Product Number: DFCH4 Product Status: Obsolete

Win Source Part Number: 998789-DFCH42G59HDHAA-RF1
Category: Filters>RF Filters
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Height (Max): 0.157" (4.00mm)
Package / Case: 8-SMD, No Lead
Dimension: 0.531" L x 0.394" W (13.50mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Base Product Number: DFCH4
Product Status: Obsolete

Buy Now Datasheet
RF FILTER 2.59GHZ 8SMD

RF FILTER 2.59GHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DFCH42G59HDHAA-RF1 DFCH42G59HDHAA-RF1
Product Name Filters - RF Filters RF Filters
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 9.2 - 10.4 GHz Bandpass Filter - MFBP-00168PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 9200 to 10400 MHz
View Details
2440 MHz WiFi Cavity Band Pass Filter - AB2440B1163 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
View Details
Planar X Filter Series: Thin Film Bandpass RF Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers