Murata Electronics Filters - RF Filters DFCH21G57HDJAC-RD1

Description
Win Source Part Number: 1166171-DFCH21G57HDJ AC-RD1 Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Height (Max): 0.157" (4.00mm) Package / Case: 8-SMD, No Lead Dimension: 0.551" L x 0.394" W (14.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Murata Electronics Base Product Number: DFCH2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1166171-DFCH21G57HDJ AC-RD1 Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Height (Max): 0.157" (4.00mm) Package / Case: 8-SMD, No Lead Dimension: 0.551" L x 0.394" W (14.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Murata Electronics Base Product Number: DFCH2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - RF Filters
DFCH21G57HDJAC-RD1
Filters - RF Filters DFCH21G57HDJAC-RD1
Win Source Part Number: 1166171-DFCH21G57HDJ AC-RD1 Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Height (Max): 0.157" (4.00mm) Package / Case: 8-SMD, No Lead Dimension: 0.551" L x 0.394" W (14.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Murata Electronics Base Product Number: DFCH2 Product Status: Obsolete

Win Source Part Number: 1166171-DFCH21G57HDJAC-RD1
Category: Filters>RF Filters
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Height (Max): 0.157" (4.00mm)
Package / Case: 8-SMD, No Lead
Dimension: 0.551" L x 0.394" W (14.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Base Product Number: DFCH2
Product Status: Obsolete

Buy Now Datasheet
RF FILTER SIGNAL 1.57GHZ 8SMD

RF FILTER SIGNAL 1.57GHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DFCH21G57HDJAC-RD1 DFCH21G57HDJAC-RD1
Product Name Filters - RF Filters RF Filters
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

2 to 12GHz – High Pass Filter - UIYHPF3733A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1600 MHz
View Details
Specs
Filter Type Band Reject
Fc 0.0 to 5000 MHz
Insertion Loss 3 dB
View Details
Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-B289KA0S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 28900 MHz
View Details