Murata Electronics 100PF 6.3KV Capacitor DECB33J101KC4B

Description
CAP CER 100PF 6.3KV RADIAL Product overview: DECB33J101KC4B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 6.3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 6.3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DECB33J101KC4B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 100PF 6.3KV RADIAL Product overview: DECB33J101KC4B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 6.3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 6.3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DECB33J101KC4B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100PF 6.3KV Capacitor
60-DECB33J101KC4B
100PF 6.3KV Capacitor 60-DECB33J101KC4B
CAP CER 100PF 6.3KV RADIAL Product overview: DECB33J101KC4B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 6.3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 6.3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DECB33J101KC4B can be used for catalog matching and distributor lookup.

CAP CER 100PF 6.3KV RADIAL Product overview: DECB33J101KC4B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 6.3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 6.3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DECB33J101KC4B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-4093-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4093-ND
Ceramic Capacitors 490-4093-ND
100pF ±10% 6300V (6.3kV) Ceramic Capacitor B Radial, Disc

100pF ±10% 6300V (6.3kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1340458-DECB33J101KC4B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1340458-DECB33J101KC4B
Capacitors - Ceramic Capacitors 1340458-DECB33J101KC4B
Win Source Part Number: 1340458-DECB33J101KC 4B Category: Capacitors - Ceramic Capacitors Series: DEC Features: High Voltage, Flame Retardant Package: Bulk Size / Dimension: 0.354" Dia (9.00mm) Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 250 Capacitance: 100 pF Tolerance: ±10% Voltage - Rated: 6300V (6.3kV) Temperature Coefficient: B Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0060 Mfr: Murata Electronics Base Product Number: DECB33J Product Status: Obsolete

Win Source Part Number: 1340458-DECB33J101KC4B
Category: Capacitors - Ceramic Capacitors
Series: DEC
Features: High Voltage, Flame Retardant
Package: Bulk
Size / Dimension: 0.354" Dia (9.00mm)
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 250
Capacitance: 100 pF
Tolerance: ±10%
Voltage - Rated: 6300V (6.3kV)
Temperature Coefficient: B
Lead Spacing: 0.394" (10.00mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0060
Mfr: Murata Electronics
Base Product Number: DECB33J
Product Status: Obsolete

Buy Now Datasheet
Capacitor, Ceramic, 100Pf, 6.3Kv, Radial 10%; Capacitance Murata - 96K8502 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 100Pf, 6.3Kv, Radial 10%; Capacitance Murata
96K8502
Capacitor, Ceramic, 100Pf, 6.3Kv, Radial 10%; Capacitance Murata 96K8502
CAPACITOR, CERAMIC, 100PF, 6.3KV, RADIAL 10%; Capacitance:100pF; Voltage(DC):6.3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Lead Spacing:10mm; Capacitor Terminals:Through Hole; Product Range:DEC Series RoHS Compliant: Yes

CAPACITOR, CERAMIC, 100PF, 6.3KV, RADIAL 10%; Capacitance:100pF; Voltage(DC):6.3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Lead Spacing:10mm; Capacitor Terminals:Through Hole; Product Range:DEC Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - DECB33J101KC4B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DECB33J101KC4B
Ceramic Capacitors DECB33J101KC4B
CAP CER 100PF 6.3KV RADIAL

CAP CER 100PF 6.3KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-DECB33J101KC4B 490-4093-ND 1340458-DECB33J101KC4B 96K8502 DECB33J101KC4B
Product Name 100PF 6.3KV Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor, Ceramic, 100Pf, 6.3Kv, Radial 10%; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
WVAC 6300 volts 6300 volts 6300 volts 6300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details