Murata Power Solutions Capacitor, Ceramic, 4700Pf, 1Kv, Radial +80 -20%; Capacitance Murata DEBF33A472ZC1B

Description
CAPACITOR, CERAMIC, 4700PF, 1KV, RADIAL +80 -20%; Capacitance:4700pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:-; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:DEB Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, CERAMIC, 4700PF, 1KV, RADIAL +80 -20%; Capacitance:4700pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:-; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:DEB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Ceramic, 4700Pf, 1Kv, Radial +80 -20%; Capacitance Murata - 96K8499 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 4700Pf, 1Kv, Radial +80 -20%; Capacitance Murata
96K8499
Capacitor, Ceramic, 4700Pf, 1Kv, Radial +80 -20%; Capacitance Murata 96K8499
CAPACITOR, CERAMIC, 4700PF, 1KV, RADIAL +80 -20%; Capacitance:4700pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:-; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:DEB Series RoHS Compliant: Yes

CAPACITOR, CERAMIC, 4700PF, 1KV, RADIAL +80 -20%; Capacitance:4700pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:-; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:DEB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96K8499
Product Name Capacitor, Ceramic, 4700Pf, 1Kv, Radial +80 -20%; Capacitance Murata
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details