Murata Electronics Ceramic Capacitors - DEA1X3A470JP2A DEA1X3A470JP2A

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1032824-DEA1X3A470JP 2A Packaging: Cut Reel Features: High Voltage Voltage Rating: 1000V (1kV) Applications: General Purpose Height - Seated (Max): 0.295" (7.50mm) Mounting: Through Hole Capacitance: 47pF Tolerance: ±5% Temperature Coefficient: SL Lead Spacing: 0.197" (5.00mm) Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Dimension: 0.177" Dia (4.50mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1032824-DEA1X3A470JP 2A Packaging: Cut Reel Features: High Voltage Voltage Rating: 1000V (1kV) Applications: General Purpose Height - Seated (Max): 0.295" (7.50mm) Mounting: Through Hole Capacitance: 47pF Tolerance: ±5% Temperature Coefficient: SL Lead Spacing: 0.197" (5.00mm) Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Dimension: 0.177" Dia (4.50mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DEA1X3A470JP2A - 1032824-DEA1X3A470JP2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DEA1X3A470JP2A
1032824-DEA1X3A470JP2A
Ceramic Capacitors - DEA1X3A470JP2A 1032824-DEA1X3A470JP2A
Manufacturer: Murata Electronics North America Win Source Part Number: 1032824-DEA1X3A470JP 2A Packaging: Cut Reel Features: High Voltage Voltage Rating: 1000V (1kV) Applications: General Purpose Height - Seated (Max): 0.295" (7.50mm) Mounting: Through Hole Capacitance: 47pF Tolerance: ±5% Temperature Coefficient: SL Lead Spacing: 0.197" (5.00mm) Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Dimension: 0.177" Dia (4.50mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1032824-DEA1X3A470JP2A
Packaging: Cut Reel
Features: High Voltage
Voltage Rating: 1000V (1kV)
Applications: General Purpose
Height - Seated (Max): 0.295" (7.50mm)
Mounting: Through Hole
Capacitance: 47pF
Tolerance: ±5%
Temperature Coefficient: SL
Lead Spacing: 0.197" (5.00mm)
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C
Dimension: 0.177" Dia (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
47PF 1KV Capacitor
60-DEA1X3A470JP2A
47PF 1KV Capacitor 60-DEA1X3A470JP2A
CAP CER 47PF 1KV SL RADIAL Product overview: DEA1X3A470JP2A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEA1X3A470JP2A can be used for catalog matching and distributor lookup.

CAP CER 47PF 1KV SL RADIAL Product overview: DEA1X3A470JP2A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEA1X3A470JP2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1032824-DEA1X3A470JP2A 60-DEA1X3A470JP2A
Product Name Ceramic Capacitors - DEA1X3A470JP2A 47PF 1KV Capacitor
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Capacitance Tolerance 5 (+/- %)
WVDC 1000 volts 1000 volts
WVAC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details