Murata Electronics Ceramic Capacitors DE6B3KJ151KA3BE01J

Description
150pF ±10% 300V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 300V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE6B3KJ151KA3BE01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE6B3KJ151KA3BE01J-ND
Ceramic Capacitors 490-DE6B3KJ151KA3BE01J-ND
150pF ±10% 300V Ceramic Capacitor B Radial, Disc

150pF ±10% 300V Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE6B3KJ151KA3BE01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE6B3KJ151KA3BE01J
Ceramic Capacitors DE6B3KJ151KA3BE01J
CAP CER 2200PF 250V X7R 1812

CAP CER 2200PF 250V X7R 1812

Supplier's Site
Capacitors - Ceramic Capacitors - DE6B3KJ151KA3BE01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
DE6B3KJ151KA3BE01J
Capacitors - Ceramic Capacitors DE6B3KJ151KA3BE01J
CAP CER 150PF 300V RADIAL

CAP CER 150PF 300V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-DE6B3KJ151KA3BE01J-ND DE6B3KJ151KA3BE01J DE6B3KJ151KA3BE01J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive Automotive; Safety, Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details