Murata Electronics Ceramic Capacitors DE2F3KY103MB3BM02F

Description
10000pF ±20% 250VAC Ceramic Capacitor F Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 250VAC Ceramic Capacitor F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9488-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9488-ND
Ceramic Capacitors 490-9488-ND
10000pF ±20% 250VAC Ceramic Capacitor F Radial, Disc

10000pF ±20% 250VAC Ceramic Capacitor F Radial, Disc

Buy Now Datasheet
Singapore, Singapore
10000PF Capacitor
60-DE2F3KY103MB3BM02F
10000PF Capacitor 60-DE2F3KY103MB3BM02F
CAP CER 10000PF 250VAC RADIAL Product overview: DE2F3KY103MB3BM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2F3KY103MB3BM02 F can be used for catalog matching and distributor lookup.

CAP CER 10000PF 250VAC RADIAL Product overview: DE2F3KY103MB3BM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2F3KY103MB3BM02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE2F3KY103MB3BM02F - 916861-DE2F3KY103MB3BM02F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE2F3KY103MB3BM02F
916861-DE2F3KY103MB3BM02F
Ceramic Capacitors - DE2F3KY103MB3BM02F 916861-DE2F3KY103MB3BM02F
Manufacturer: Murata Electronics North America Win Source Part Number: 916861-DE2F3KY103MB3 BM02F Series: KY Operating Temperature Range: -40°C ~ 125°C Features: 10000 pF ±20% 250VAC Ceramic Capacitor F Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Family Name: DE2F3KY Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8532.25.0010 Other Part Number: 490-9488, DE2F3KY103MB3BM02F-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 916861-DE2F3KY103MB3BM02F
Series: KY
Operating Temperature Range: -40°C ~ 125°C
Features: 10000 pF ±20% 250VAC Ceramic Capacitor F Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Family Name: DE2F3KY
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Other Part Number: 490-9488, DE2F3KY103MB3BM02F-ND

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 490-9488-ND 60-DE2F3KY103MB3BM02F 916861-DE2F3KY103MB3BM02F
Product Name Ceramic Capacitors 10000PF Capacitor Ceramic Capacitors - DE2F3KY103MB3BM02F
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details