Murata Electronics Ceramic Capacitors DE1E3RB332MN4AR01F

Description
3300pF ±20% 500VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 500VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17658-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17658-1-ND
Ceramic Capacitors 490-17658-1-ND
3300pF ±20% 500VAC Ceramic Capacitor E Radial, Disc

3300pF ±20% 500VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-17658-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17658-3-ND
Ceramic Capacitors 490-17658-3-ND
3300pF ±20% 500VAC Ceramic Capacitor E Radial, Disc

3300pF ±20% 500VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Cap, 3300Pf, 20% Rohs Compliant Murata - 50AC5086 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 20% Rohs Compliant Murata
50AC5086
Cap, 3300Pf, 20% Rohs Compliant Murata 50AC5086
CAP, 3300PF, 20% ROHS COMPLIANT: YES

CAP, 3300PF, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-17658-1-ND 50AC5086
Product Name Ceramic Capacitors Cap, 3300Pf, 20% Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details