Murata Electronics Ceramic Capacitors DE1E3RA332MN4AH01F

Description
CAP CER 3300PF 400V RADIAL
Request a Quote Datasheet
Description
CAP CER 3300PF 400V RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE1E3RA332MN4AH01FTB-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3300PF 400V RADIAL

CAP CER 3300PF 400V RADIAL

Buy Now Datasheet
Ceramic Capacitors - 490-DE1E3RA332MN4AH01FCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3300PF 400V RADIAL

CAP CER 3300PF 400V RADIAL

Buy Now Datasheet
Ceramic Capacitors - DE1E3RA332MN4AH01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3RA332MN4AH01F
Ceramic Capacitors DE1E3RA332MN4AH01F
CAP CER DISC 3300PF 440/400VAC

CAP CER DISC 3300PF 440/400VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-DE1E3RA332MN4AH01FTB-ND DE1E3RA332MN4AH01F
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Capacitors - 1725856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details