Murata Electronics Capacitor DE1B3RA151KA4BN01F

Description
CAP CER Product overview: DE1B3RA151KA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA151KA4BN01 F can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER Product overview: DE1B3RA151KA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA151KA4BN01 F can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1360496-DE1B3RA151KA4BN01F is a lead type disc ceramic capacitor designed for use in consumer electronics and industrial equipment. It is certified under safety standards as Class X1 and Y1, with a rated voltage of AC440 V (r.m.s.) for X1 and AC250 V (r.m.s.) for Y1, and a maximum DC voltage of 1,500 V. The operating temperature range for this capacitor is from -40 °C to 125 °C. This capacitor is suitable for applications in consumer equipment, industrial equipment, and automotive infotainment systems, but is not recommended for critical applications such as medical devices or aerospace equipment. The product is packaged in bulk and is currently active in the market. Engineers should consider the specific applications and limitations outlined in the datasheet before integrating this component into their designs.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1360496-DE1B3RA151KA4BN01F is a lead type disc ceramic capacitor designed for use in consumer electronics and industrial equipment. It is certified under safety standards as Class X1 and Y1, with a rated voltage of AC440 V (r.m.s.) for X1 and AC250 V (r.m.s.) for Y1, and a maximum DC voltage of 1,500 V. The operating temperature range for this capacitor is from -40 °C to 125 °C. This capacitor is suitable for applications in consumer equipment, industrial equipment, and automotive infotainment systems, but is not recommended for critical applications such as medical devices or aerospace equipment. The product is packaged in bulk and is currently active in the market. Engineers should consider the specific applications and limitations outlined in the datasheet before integrating this component into their designs.

Suppliers

Company
Product
Description
Supplier Links
CAP CER Product overview: DE1B3RA151KA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA151KA4BN01 F can be used for catalog matching and distributor lookup.

CAP CER Product overview: DE1B3RA151KA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA151KA4BN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-DE1B3RA151KA4BN01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE1B3RA151KA4BN01F-ND
Ceramic Capacitors 490-DE1B3RA151KA4BN01F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360496-DE1B3RA151KA4BN01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360496-DE1B3RA151KA4BN01F
Capacitors - Ceramic Capacitors 1360496-DE1B3RA151KA4BN01F
Win Source Part Number: 1360496-DE1B3RA151KA 4BN01F Category: Capacitors - Ceramic Capacitors Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: * Package: Bulk Product Status: Active Base Product Number: DE1B3RA HTSUS: 8532.23.0060 ECCN: EAR99

Win Source Part Number: 1360496-DE1B3RA151KA4BN01F
Category: Capacitors - Ceramic Capacitors
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: *
Package: Bulk
Product Status: Active
Base Product Number: DE1B3RA
HTSUS: 8532.23.0060
ECCN: EAR99

Buy Now Datasheet
Cap, 150Pf, 10% Rohs Compliant Murata - 56AC8260 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 10% Rohs Compliant Murata
56AC8260
Cap, 150Pf, 10% Rohs Compliant Murata 56AC8260
CAP, 150PF, 10% ROHS COMPLIANT: YES

CAP, 150PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - DE1B3RA151KA4BN01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3RA151KA4BN01F
Ceramic Capacitors DE1B3RA151KA4BN01F
CAP CER

CAP CER

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - DE1B3RA151KA4BN01F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
DE1B3RA151KA4BN01F
Capacitors - Ceramic Capacitors DE1B3RA151KA4BN01F
CAP CER

CAP CER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-DE1B3RA151KA4BN01F 490-DE1B3RA151KA4BN01F-ND 1360496-DE1B3RA151KA4BN01F 56AC8260 DE1B3RA151KA4BN01F DE1B3RA151KA4BN01F
Product Name Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 150Pf, 10% Rohs Compliant Murata Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB252K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF621J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details