Murata Electronics Ceramic Capacitors DE1B3RA101KN4AH01F

Description
CAP CER 100PF 400V RADIAL
Request a Quote Datasheet
Description
CAP CER 100PF 400V RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE1B3RA101KN4AH01FCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 400V RADIAL

CAP CER 100PF 400V RADIAL

Buy Now Datasheet
Ceramic Capacitors - 490-DE1B3RA101KN4AH01FTB-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 400V RADIAL

CAP CER 100PF 400V RADIAL

Buy Now Datasheet
Ceramic Capacitors - DE1B3RA101KN4AH01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3RA101KN4AH01F
Ceramic Capacitors DE1B3RA101KN4AH01F
CAP CER DISC 100PF 440/400VAC

CAP CER DISC 100PF 440/400VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-DE1B3RA101KN4AH01FCT-ND DE1B3RA101KN4AH01F
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details