Murata Electronics Ceramic Capacitors DE11XRB220KN4AR01F

Description
22pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
22pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17645-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17645-3-ND
Ceramic Capacitors 490-17645-3-ND
22pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc

22pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-17645-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17645-1-ND
Ceramic Capacitors 490-17645-1-ND
22pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc

22pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Cap, 22Pf, 10% Rohs Compliant Murata - 50AC5098 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 10% Rohs Compliant Murata
50AC5098
Cap, 22Pf, 10% Rohs Compliant Murata 50AC5098
CAP, 22PF, 10% ROHS COMPLIANT: YES

CAP, 22PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - DE11XRB220KN4AR01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE11XRB220KN4AR01F
Ceramic Capacitors DE11XRB220KN4AR01F
CAP CER 22PF 500VAC SL RADIAL

CAP CER 22PF 500VAC SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-17645-3-ND 50AC5098 DE11XRB220KN4AR01F
Product Name Ceramic Capacitors Cap, 22Pf, 10% Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Capacitors - 1943405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details