CAP CER 22PF 400V SL RADIAL
CAP CER 22PF 400V SL RADIAL
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-DE11XRA220KN4AH01FCT-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |
| WVDC | 400 volts |