Murata Electronics Ceramic Capacitors DE11XRA220KA4BN01F

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE11XRA220KA4BN01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE11XRA220KA4BN01F-ND
Ceramic Capacitors 490-DE11XRA220KA4BN01F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, 22Pf, 10%; Capacitance Murata - 56AC8272 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 10%; Capacitance Murata
56AC8272
Cap, 22Pf, 10%; Capacitance Murata 56AC8272
CAP, 22PF, 10%; Capacitance:22pF; Product Range:DE1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:20°C; Operating Temperature Max:85°C; SVHC:NoRoHS Compliant: Yes

CAP, 22PF, 10%; Capacitance:22pF; Product Range:DE1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:20°C; Operating Temperature Max:85°C; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - DE11XRA220KA4BN01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE11XRA220KA4BN01F
Ceramic Capacitors DE11XRA220KA4BN01F
CAP CER

CAP CER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-DE11XRA220KA4BN01F-ND 56AC8272 DE11XRA220KA4BN01F
Product Name Ceramic Capacitors Cap, 22Pf, 10%; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) 20 to 85 C (68 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104HC1102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1725975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details