Murata Electronics 47PF 250V Capacitor DE11XKX470JB4BC05F

Description
CAP CER 47PF 250V SL RADIAL Product overview: DE11XKX470JB4BC05F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE11XKX470JB4BC05 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 47PF 250V SL RADIAL Product overview: DE11XKX470JB4BC05F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE11XKX470JB4BC05 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47PF 250V Capacitor
60-DE11XKX470JB4BC05F
47PF 250V Capacitor 60-DE11XKX470JB4BC05F
CAP CER 47PF 250V SL RADIAL Product overview: DE11XKX470JB4BC05F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE11XKX470JB4BC05 F can be used for catalog matching and distributor lookup.

CAP CER 47PF 250V SL RADIAL Product overview: DE11XKX470JB4BC05F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE11XKX470JB4BC05F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-9349-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9349-ND
Ceramic Capacitors 490-9349-ND
47pF ±5% 250VAC Ceramic Capacitor SL Radial, Disc

47pF ±5% 250VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360490-DE11XKX470JB4BC05F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360490-DE11XKX470JB4BC05F
Capacitors - Ceramic Capacitors 1360490-DE11XKX470JB4BC05F
Win Source Part Number: 1360490-DE11XKX470JB 4BC05F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: KX Package: Bulk Product Status: Not For New Designs Features: Flame Retardant Package / Case: Radial, Disc Base Product Number: DE11XKX Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 47 pF Tolerance: ±5% Voltage - Rated: 250VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.354" Dia (9.00mm) Height - Seated (Max): 0.512" (13.00mm) ECCN: EAR99 Temperature Coefficient: SL Lead Style: Straight

Win Source Part Number: 1360490-DE11XKX470JB4BC05F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: KX
Package: Bulk
Product Status: Not For New Designs
Features: Flame Retardant
Package / Case: Radial, Disc
Base Product Number: DE11XKX
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 47 pF
Tolerance: ±5%
Voltage - Rated: 250VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.354" Dia (9.00mm)
Height - Seated (Max): 0.512" (13.00mm)
ECCN: EAR99
Temperature Coefficient: SL
Lead Style: Straight

Buy Now Datasheet
Ceramic Capacitors - DE11XKX470JB4BC05F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE11XKX470JB4BC05F
Ceramic Capacitors DE11XKX470JB4BC05F
CAP CER 47PF 250V SL RADIAL

CAP CER 47PF 250V SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-DE11XKX470JB4BC05F 490-9349-ND 1360490-DE11XKX470JB4BC05F DE11XKX470JB4BC05F
Product Name 47PF 250V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C163U040BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers