Murata Power Solutions Meters DCA-20PC-6-DC1-RL-C

Description
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet
Description
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-2704-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet
Dc Ammeter 20A 5-40V Power; No. Of Digits / Alpha Murata Power Solutions - 16M5579 - Newark, An Avnet Company
Chicago, IL, United States
Dc Ammeter 20A 5-40V Power; No. Of Digits / Alpha Murata Power Solutions
16M5579
Dc Ammeter 20A 5-40V Power; No. Of Digits / Alpha Murata Power Solutions 16M5579
DC AMMETER 20A 5-40V POWER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0A to 19.99A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:5VDC; Product Range:- RoHS Compliant: Yes

DC AMMETER 20A 5-40V POWER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0A to 19.99A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:5VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dpm, Dc Ammeter, 20A, 5-40Vdc, Power; No. Of Digits / Alpha Murata Power Solutions - 39T1231 - Newark, An Avnet Company
Chicago, IL, United States
Dpm, Dc Ammeter, 20A, 5-40Vdc, Power; No. Of Digits / Alpha Murata Power Solutions
39T1231
Dpm, Dc Ammeter, 20A, 5-40Vdc, Power; No. Of Digits / Alpha Murata Power Solutions 39T1231
DPM, DC AMMETER, 20A, 5-40VDC, POWER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0A to 19.99A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:5VDC; Supply RoHS Compliant: Yes

DPM, DC AMMETER, 20A, 5-40VDC, POWER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0A to 19.99A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:5VDC; Supply RoHS Compliant: Yes

Supplier's Site
Panel Meters - DCA-20PC-6-DC1-RL-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ammeter LED - Red Characters Display Panel Mount - Bezel

Ammeter LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-2704-ND 16M5579 DCA-20PC-6-DC1-RL-C
Product Name Meters Dc Ammeter 20A 5-40V Power; No. Of Digits / Alpha Murata Power Solutions Panel Meters
Display Technology LED
Display Colors Red
Current Range 0.0 to 19.99 amps 0.0 to 19.99 amps
Width 33.93 mm (1.34 inch)
Height 21.29 mm (0.8382 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meter for Load Cell, Strain Gauge & Microvolt - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details