Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Ammeter LED - Red Characters Display Panel Mount - Bezel
AMMETER 0-199.9MA LED PANEL MT
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0mA to 199.9mA; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:8VDC; Supply Voltage Max:36VDC RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-1085-ND | DCA-20PC-4-DC4-RL-C | DCA-20PC-4-DC4-RL-C | 87K3618 |
| Product Name | Meters | Panel Meters | Meters | Current Meter; No. Of Digits / Alpha Murata Power Solutions |
| Display Technology | LED | |||
| Display Colors | Red | LED - Red Characters | ||
| Current Range | 0.0 to 0.1999 amps | 0.0 to 0.1999 amps | ||
| Width | 33.93 mm (1.34 inch) | |||
| Height | 21.29 mm (0.8382 inch) |