Murata Power Solutions DC DC Converters DBE0340V2P1C

Description
Isolated Module, Digital DC DC Converter 1 Output 3.3V 40A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module, Digital DC DC Converter 1 Output 3.3V 40A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DBE0340V2P1C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DBE0340V2P1C-ND
DC DC Converters DBE0340V2P1C-ND
Isolated Module, Digital DC DC Converter 1 Output 3.3V 40A 36V - 75V Input

Isolated Module, Digital DC DC Converter 1 Output 3.3V 40A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DBE0340V2P1C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DBE0340V2P1C
Power Supplies - Board Mount - DC DC Converters DBE0340V2P1C
DC DC CONVERTER 3.3V 132W

DC DC CONVERTER 3.3V 132W

Supplier's Site
Dc-Dc Converter, 3.3V, 40A; Power Supply Approvals Murata Power Solutions - 80Y5675 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 40A; Power Supply Approvals Murata Power Solutions
80Y5675
Dc-Dc Converter, 3.3V, 40A; Power Supply Approvals Murata Power Solutions 80Y5675
DC-DC CONVERTER, 3.3V, 40A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:132W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Width:58.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 40A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:132W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Width:58.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DBE0340V2P1C-ND DBE0340V2P1C 80Y5675
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 40A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 40 amps 40 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 5691288-91 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 96 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC AC Wall Power Adapters - 237-2197-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers