Murata Power Solutions DC DC Converters DBE0125V2P2BC

Description
Isolated Module, Digital DC DC Converter 1 Output 12V 25A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module, Digital DC DC Converter 1 Output 12V 25A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DBE0125V2P2BC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DBE0125V2P2BC-ND
DC DC Converters DBE0125V2P2BC-ND
Isolated Module, Digital DC DC Converter 1 Output 12V 25A 36V - 75V Input

Isolated Module, Digital DC DC Converter 1 Output 12V 25A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions - 80Y5650 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions
80Y5650
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions 80Y5650
DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Width:58.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Width:58.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - DBE0125V2P2BC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DBE0125V2P2BC
Power Supplies - Board Mount - DC DC Converters DBE0125V2P2BC
DC DC CONVERTER 12V 300W

DC DC CONVERTER 12V 300W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number DBE0125V2P2BC-ND 80Y5650 DBE0125V2P2BC
Product Name DC DC Converters Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 25 amps 25 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-40KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details
Industrial, DIN Rail Power Supplies - 2946-286-742-ND - DigiKey
Specs
Type 1
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Current 0.0270 amps
View Details