Murata Power Solutions AC DC Converters D1U54P-W-450-12-HB4C

Description
Front End AC DC Converters 1 Output 12V 37.5A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Front End AC DC Converters 1 Output 12V 37.5A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-3296-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-3296-ND
AC DC Converters 811-3296-ND
Front End AC DC Converters 1 Output 12V 37.5A 90 ~ 264 VAC Input

Front End AC DC Converters 1 Output 12V 37.5A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 37.5A; Power Supply Approvals Murata Power Solutions - 14AC5984 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 37.5A; Power Supply Approvals Murata Power Solutions
14AC5984
Power Supply, Ac-Dc, 12V, 37.5A; Power Supply Approvals Murata Power Solutions 14AC5984
POWER SUPPLY, AC-DC, 12V, 37.5A; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Supply Output Type:Fixed; Output Power Max:450W; Output Current Max:37.5A; Product Range:D1 Series; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 37.5A; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Supply Output Type:Fixed; Output Power Max:450W; Output Current Max:37.5A; Product Range:D1 Series; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3296-ND 14AC5984
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 37.5A; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; 1 DC Power Supply
Form Factor Rack Mount
Features Hot Swappable; Power Factor Correction
Operating Temperature -5 to 50 C (23 to 122 F)
AC Input Voltage 90.0 to 264.0 volts 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details