Front End DC DC Converter 1 Output 12V 54.2A -72V Input
DC-DC CONVERTER, 12V, 54.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:650W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:54.2A; Output Voltage - Output 2:-; Rack U Height:1U RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 811-3180-ND | 72Y4905 |
| Product Name | DC DC Converters | Dc-Dc Converter, 12V, 54.2A; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | |
| DC Output Current | 54.2 amps | 54.2 amps |
| DC Input Voltage | -44.0 to -72.0 volts |