Murata Power Solutions DC DC Converters D1U54-D-1200-12-HC4PC

Description
Front End DC DC Converter 1 Output 12V 100A -72V Input
Request a Quote Datasheet
Description
Front End DC DC Converter 1 Output 12V 100A -72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - D1U54-D-1200-12-HC4PC-ND - DigiKey
Thief River Falls, MN, United States
Front End DC DC Converter 1 Output 12V 100A -72V Input

Front End DC DC Converter 1 Output 12V 100A -72V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 100A; Power Supply Approvals Murata Power Solutions - 44Y7958 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 100A; Power Supply Approvals Murata Power Solutions
44Y7958
Dc-Dc Converter, 12V, 100A; Power Supply Approvals Murata Power Solutions 44Y7958
DC-DC CONVERTER, 12V, 100A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.2kW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Rack U Height:1U RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 100A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.2kW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Rack U Height:1U RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number D1U54-D-1200-12-HC4PC-ND 44Y7958
Product Name DC DC Converters Dc-Dc Converter, 12V, 100A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Rack Mount
Operating Temperature 0 to 55 C (32 to 131 F)
DC Output Current 100 amps 100 amps
DC Input Voltage -40.0 to -72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-psi-10200-50-2u-27686 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 50 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details