Murata Electronics Resonators CSTNE9M83GH5L000R0

Description
9.83MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% -40°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
9.83MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% -40°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-18272-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18272-2-ND
Resonators 490-18272-2-ND
9.83MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% -40°C ~ 85°C Surface Mount

9.83MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% -40°C ~ 85°C Surface Mount

Buy Now Datasheet
CERAMIC RES 9.8300MHZ 33PF SMD

CERAMIC RES 9.8300MHZ 33PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 490-18272-2-ND CSTNE9M83GH5L000R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - XC2385-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial, Box - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
Cavity Resonators -  - Knowles
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards Built-in Capacitor; Military Standard
View Details
Resonator - SMCE-3225 20MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 20 MHz
View Details
ABM10W MHz Crystal - ABM10W-28.3220MHZ-4-B1U-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 28.32 MHz
Frequency Stability 10 ppm
View Details
3 suppliers