Murata Electronics Resonators CSTNE9M83G520000R0

Description
RESONATOR CER 0.5% 10PF SMD
Datasheet
Description
RESONATOR CER 0.5% 10PF SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESONATOR CER 0.5% 10PF SMD

RESONATOR CER 0.5% 10PF SMD

Supplier's Site Datasheet
RESONATOR CER 0.5% 10PF SMD

RESONATOR CER 0.5% 10PF SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number CSTNE9M83G520000R0 CSTNE9M83G520000R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-240-8-47-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
5 suppliers
Resonator - SMCM-3225 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
ABM8W MHz Crystal - ABM8W-16.0000MHZ-4-D1X-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
4 suppliers