20MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% -40°C ~ 85°C Surface Mount
CERAMIC RES 20.0000MHZ 5PF SMD
CERAMIC RES 20.0000MHZ 5PF SMD
CERAMIC RES 20.0000MHZ 5PF SMD
CERAMIC RES 20.0000MHZ 5PF SMD
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resonators | Resonators | Resonators |
| Product Number | 490-CSTNE20M0V510000R0TR-ND | CSTNE20M0V510000R0 | CSTNE20M0V510000R0 |
| Product Name | Resonators | Resonators | Resonators |
| Resonator Type | Ceramic | Ceramic | Ceramic |
| Package / Form Factor | Surface Mount; 3-SMD, Non-Standard | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free; Built-in Capacitor |