NDK Crystals, Oscillators, Resonators - Crystals EXS00AC-S14526

Description
Win Source Part Number: 1284984-EXS00AC-S145 26 Category: Crystals, Oscillators, Resonators>Crystals Series: NX3225SA Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±15ppm Frequency Tolerance: ±15ppm Load Capacitance: 8pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 75°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: NDK America, Inc. Other Names: 644-1056-1,644-EXS00 ACS14526TR,644-1056- 2L,NX3225SA-32.00000 0MHZ,644-EXS00AC-S14 526TR,644-1056-2,NX3 225SA-32.000M-STD-CS R-1,644-1056-6,NX322 5SA-32.000MHZ-STD-CS R-1,50157404,NX3225S A-32.000000MHZ-STD-C SR-1,NX3225SA3200000 0MHZSTDCSR1,644-1056 -2,644-1056-1,Q46194 00,644-EXS00AC-S1452 6CT,644-1056-6,644-E XS00AC-S14526DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1284984-EXS00AC-S145 26 Category: Crystals, Oscillators, Resonators>Crystals Series: NX3225SA Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±15ppm Frequency Tolerance: ±15ppm Load Capacitance: 8pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 75°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: NDK America, Inc. Other Names: 644-1056-1,644-EXS00 ACS14526TR,644-1056- 2L,NX3225SA-32.00000 0MHZ,644-EXS00AC-S14 526TR,644-1056-2,NX3 225SA-32.000M-STD-CS R-1,644-1056-6,NX322 5SA-32.000MHZ-STD-CS R-1,50157404,NX3225S A-32.000000MHZ-STD-C SR-1,NX3225SA3200000 0MHZSTDCSR1,644-1056 -2,644-1056-1,Q46194 00,644-EXS00AC-S1452 6CT,644-1056-6,644-E XS00AC-S14526DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1284984-EXS00AC-S14526 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1284984-EXS00AC-S14526
Crystals, Oscillators, Resonators - Crystals 1284984-EXS00AC-S14526
Win Source Part Number: 1284984-EXS00AC-S145 26 Category: Crystals, Oscillators, Resonators>Crystals Series: NX3225SA Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±15ppm Frequency Tolerance: ±15ppm Load Capacitance: 8pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 75°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: NDK America, Inc. Other Names: 644-1056-1,644-EXS00 ACS14526TR,644-1056- 2L,NX3225SA-32.00000 0MHZ,644-EXS00AC-S14 526TR,644-1056-2,NX3 225SA-32.000M-STD-CS R-1,644-1056-6,NX322 5SA-32.000MHZ-STD-CS R-1,50157404,NX3225S A-32.000000MHZ-STD-C SR-1,NX3225SA3200000 0MHZSTDCSR1,644-1056 -2,644-1056-1,Q46194 00,644-EXS00AC-S1452 6CT,644-1056-6,644-E XS00AC-S14526DKR

Win Source Part Number: 1284984-EXS00AC-S14526
Category: Crystals, Oscillators, Resonators>Crystals
Series: NX3225SA
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 32 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±15ppm
Frequency Tolerance: ±15ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 75°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: NDK America, Inc.
Other Names: 644-1056-1,644-EXS00ACS14526TR,644-1056-2L,NX3225SA-32.000000MHZ,644-EXS00AC-S14526TR,644-1056-2,NX3225SA-32.000M-STD-CSR-1,644-1056-6,NX3225SA-32.000MHZ-STD-CSR-1,50157404,NX3225SA-32.000000MHZ-STD-CSR-1,NX3225SA32000000MHZSTDCSR1,644-1056-2,644-1056-1,Q4619400,644-EXS00AC-S14526CT,644-1056-6,644-EXS00AC-S14526DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1284984-EXS00AC-S14526
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY25702FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 to 166 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1314944-SIT8208AI-22-33E-50.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 50 MHz
View Details
2 suppliers
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details