Murata Electronics Resonators CSTNE19M6V510000R0

Description
RESONATOR CER 0.5% 5PF SMD
Description
RESONATOR CER 0.5% 5PF SMD

Suppliers

Company
Product
Description
Supplier Links
RESONATOR CER 0.5% 5PF SMD

RESONATOR CER 0.5% 5PF SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number CSTNE19M6V510000R0
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-1612 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Resonators - ZTA-2.44MG-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 420 MHz
View Details